Noma Bearing Corporation 6300 Series Medium Series Bearings 6301

Description
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6300 Series Medium Series Bearings - 6301 - Noma Bearing Corporation
Gardena, CA, USA
6300 Series Medium Series Bearings
6301
6300 Series Medium Series Bearings 6301
The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of withstanding heavy shock loads. Bearings in this series are produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6301
Product Name 6300 Series Medium Series Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 0.4724 inch (11.999 mm)
Outside Diameter 1.4567 inch (37.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details