Noma Bearing Corporation 13300 & 1200 Series double row, self-aligning bearings 1206

Description
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
13300 & 1200 Series double row, self-aligning bearings - 1206 - Noma Bearing Corporation
Gardena, CA, USA
13300 & 1200 Series double row, self-aligning bearings
1206
13300 & 1200 Series double row, self-aligning bearings 1206
The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 1206
Product Name 13300 & 1200 Series double row, self-aligning bearings
Primary Bearing Category Radial Ball Bearing
Features Self-aligning; Tapered Bore
Type Internal Self Aligning
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details