Noma Bearing Corporation 6000 Series Extra Light Bearings 6006

Description
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6000 Series Extra Light Bearings - 6006 - Noma Bearing Corporation
Gardena, CA, USA
6000 Series Extra Light Bearings
6006
6000 Series Extra Light Bearings 6006
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6006
Product Name 6000 Series Extra Light Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS5012M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details