Noma Bearing Corporation 6000 Series Extra Light Bearings 6002

Description
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6000 Series Extra Light Bearings - 6002 - Noma Bearing Corporation
Gardena, CA, USA
6000 Series Extra Light Bearings
6002
6000 Series Extra Light Bearings 6002
The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced open, shielded, sealed or with various combinations of closure. Snap ring grooves are an optional item. This series bearing is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6002
Product Name 6000 Series Extra Light Bearings
Primary Bearing Category Radial Ball Bearing
Design Units Metric
Bore 0.5906 inch (15.001 mm)
Outside Diameter 1.2598 inch (31.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 2346871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details