PowerVolt, Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output | |
| Dual secondary is a series / parallel connection | |
| Field selectable taps allow many possible voltage ratings | |
| Ideal for rectifier application, series or parallel connections | |
| International tipple output transformer | |
| Low capacitive coupling - no electrostatic shield needed | |
| Non-concentric windings, low capacitive coupling, low profile | |
| Screw terminals or wire leads, two year warranty | |
| Single primary, series output voltage, low profile design | |
| Single primary, series output voltage | |
| Small size printed circuit plug-in power transformer | |
| Split bobbin, low capacitive coupling; no electrostatic shield needed | |
| Thermal cut-out protects from short-circuit or overload | |
| Transformer for triple output power supplies used in microprocessor | |
| Transformers are designed to meet class II | |
| Transformers meet international safety standards |
| << Prev | Next >> |