Transformers meet international safety standards
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | P41-175-36 |
| Product Name | WorldPower P41 Series |
| Transformer Type | Power Transformer |
| Mounting | Chassis; H Frame |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Single (optional feature); Dual (optional feature) |