Thermal cut-out protects from short-circuit or overload
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | SMR 5-24-1C |
| Product Name | Slot Machine Transformer Series SM |
| Transformer Type | Slot Machine Transformer |
| Mounting | H Frame |
| Construction | Laminate |
| Single Phase Configuration | Single |
| Input Voltage | 115 volts |