PowerVolt, Inc. SplitZtran Series SZ SZ6-56

Description
Low capacitive coupling - no electrostatic shield needed
Description
Low capacitive coupling - no electrostatic shield needed

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
SplitZtran Series SZ
SZ6-56
SplitZtran Series SZ SZ6-56
Low capacitive coupling - no electrostatic shield needed

Low capacitive coupling - no electrostatic shield needed

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number SZ6-56
Product Name SplitZtran Series SZ
Transformer Type Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Primary/Triple Output Secondaries PC Mount Power Transformer - F-169XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
3 suppliers
Midspan PoE Plus Magnetics for 30 W Applications - FA2536-AL FA2536-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details