PowerVolt, Inc. RectiZpower RP Series RP-10-25

Description
Ideal for rectifier application, series or parallel connections
Description
Ideal for rectifier application, series or parallel connections

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
RectiZpower RP Series
RP-10-25
RectiZpower RP Series RP-10-25
Ideal for rectifier application, series or parallel connections

Ideal for rectifier application, series or parallel connections

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number RP-10-25
Product Name RectiZpower RP Series
Transformer Type Power Transformer
Mounting H Frame
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-500-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers
Transformers - Power Transformers - DA2303-ALD - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting Chassis
Input Voltage 5 volts
Output Voltage 6 volts
View Details
2 suppliers
CCT Standard Transformer - 1497-B-CXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
2 suppliers