Small size printed circuit plug-in power transformer
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MT28-800 |
| Product Name | MiniZtran Series MT |
| Transformer Type | Power Transformer |
| Mounting | PCB/SMD |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Single |