Ideal for rectifier application, series or parallel connections
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | RP-16-1 |
| Product Name | RectiZpower RP Series |
| Transformer Type | Power Transformer |
| Mounting | H Frame |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Single |