Field selectable taps allow many possible voltage ratings
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | PSU-2000 |
| Product Name | IsoZtran PSU Series |
| Transformer Type | Isolation |
| Mounting | Chassis |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |