Field selectable taps allow many possible voltage ratings
ISOLATION TRANSFORMERS, SECONDARY SERIES VOLTS: 0/208/220/240, SECONDARY SERIES AMPS: 1.1, SECONDARY PARALLEL VOLTS: 0/104/110/120, SECONDARY PARALLEL AMPS: 2.2. FREE 2 YEAR RADWELL WARRANTY
| PowerVolt, Inc. | Radwell International | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | PDU-250 | 120177098 |
| Product Name | IsoZtran PDU Series | Isolation Transformer |
| Transformer Type | Isolation | |
| Mounting | Chassis | |
| Construction | Laminate | |
| Primary Frequency | 50 / 60 Hz | |
| Single Phase Configuration | Dual |