Split bobbin, low capacitive coupling; no electrostatic shield needed
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | PP-8-10 |
| Product Name | PowerZtran PP Series |
| Transformer Type | Power Transformer |
| Mounting | Chassis |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Single |