PowerVolt, Inc. SplitZtran Series SZ SZ2-48

Description
Low capacitive coupling - no electrostatic shield needed
Description
Low capacitive coupling - no electrostatic shield needed

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
SplitZtran Series SZ
SZ2-48
SplitZtran Series SZ SZ2-48
Low capacitive coupling - no electrostatic shield needed

Low capacitive coupling - no electrostatic shield needed

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number SZ2-48
Product Name SplitZtran Series SZ
Transformer Type Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD6-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
3 suppliers
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-222 LPD5010-222MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details