Screw terminals or wire leads, two year warranty
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | PV5331 - PV5343 |
| Product Name | Control Transformer PV Series |
| Transformer Type | Industrial Control Transformer |
| Mounting | H Frame |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |