All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | VDE-10L-36 |
| Product Name | Wabash International Transformer |
| Transformer Type | Power Transformer |
| Mounting | Chassis |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |