PowerVolt, Inc. RectiZpower RP Series RP-36-4

Description
Ideal for rectifier application, series or parallel connections
Description
Ideal for rectifier application, series or parallel connections

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
RectiZpower RP Series
RP-36-4
RectiZpower RP Series RP-36-4
Ideal for rectifier application, series or parallel connections

Ideal for rectifier application, series or parallel connections

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number RP-36-4
Product Name RectiZpower RP Series
Transformer Type Power Transformer
Mounting H Frame
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166G100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 100 volts
Power Rating (VA) 50 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Chassis Mount Quick Pack™ Power Transformers - FD8-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
4 suppliers