PowerVolt, Inc. SplitZtran Series SZ SZ4-28

Description
Low capacitive coupling - no electrostatic shield needed
Description
Low capacitive coupling - no electrostatic shield needed

Suppliers

Company
Product
Description
Supplier Links
Addison, IL, USA
SplitZtran Series SZ
SZ4-28
SplitZtran Series SZ SZ4-28
Low capacitive coupling - no electrostatic shield needed

Low capacitive coupling - no electrostatic shield needed

Supplier's Site

Technical Specifications

  PowerVolt, Inc.
Product Category Power Transformers
Product Number SZ4-28
Product Name SplitZtran Series SZ
Transformer Type Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-045-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details