Transformers are designed to meet class II
| PowerVolt, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | PCL2-2.5-24 |
| Product Name | WorldPower PCL2 Series |
| Transformer Type | Power Transformer |
| Mounting | Chassis (optional feature); PCB/SMD (optional feature) |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |