3M 3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 520 in Length - 3 mil Thick - 06196 80018003907

Description
3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 520 in length and is packaged 12 rolls per case. Can be used in the following temperature range: -450 F to +500 F. Provides a tensile strength of 5.9 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This thread sealant tape has a 3 mil thickness.
Description
3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 520 in length and is packaged 12 rolls per case. Can be used in the following temperature range: -450 F to +500 F. Provides a tensile strength of 5.9 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This thread sealant tape has a 3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 520 in Length - 3 mil Thick - 06196 - 054007-06196 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 520 in Length - 3 mil Thick - 06196
054007-06196
3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 520 in Length - 3 mil Thick - 06196 054007-06196
3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 520 in length and is packaged 12 rolls per case. Can be used in the following temperature range: -450 F to +500 F. Provides a tensile strength of 5.9 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This thread sealant tape has a 3 mil thickness.

3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 520 in length and is packaged 12 rolls per case. Can be used in the following temperature range: -450 F to +500 F. Provides a tensile strength of 5.9 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This thread sealant tape has a 3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-06196
Product Name 3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 520 in Length - 3 mil Thick - 06196
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details