3M 3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 260 in Length - 3 mil Thick - 06195 80018003923

Description
3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 260 in length and is packaged 12 rolls per case. Can be used in the following temperature range: -450 F to +500 F. Provides a tensile strength of 5.9 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This thread sealant tape has a 3 mil thickness.
Description
3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 260 in length and is packaged 12 rolls per case. Can be used in the following temperature range: -450 F to +500 F. Provides a tensile strength of 5.9 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This thread sealant tape has a 3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 260 in Length - 3 mil Thick - 06195 - 054007-06195 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 260 in Length - 3 mil Thick - 06195
054007-06195
3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 260 in Length - 3 mil Thick - 06195 054007-06195
3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 260 in length and is packaged 12 rolls per case. Can be used in the following temperature range: -450 F to +500 F. Provides a tensile strength of 5.9 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This thread sealant tape has a 3 mil thickness.

3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 260 in length and is packaged 12 rolls per case. Can be used in the following temperature range: -450 F to +500 F. Provides a tensile strength of 5.9 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This thread sealant tape has a 3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-06195
Product Name 3M Scotch 48 White Thread Sealant Tape - 1/2 in Width x 260 in Length - 3 mil Thick - 06195
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03001-022C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details