KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 300 350 400 450 500 550 570 580 590 600 610 620 625 626 627 628 629 630 631 632 633
Product Name Notes
Features Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Suitable for both flow and reflow solderings Product...
Features Wide-side termination (reverse-geometry) type flat chip resistor High reliability and performance with T.C.R. ±100 x 10-6/K, resistance tolerance ±0.5% Suitable for both reflow and flow solderings Products with lead-free...

<< Prev Next >>