KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73W2HTTE100K

Description
10 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73W2HTTE100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73W2HTTE100KTR-ND
Chip Resistor - Surface Mount 2019-SG73W2HTTE100KTR-ND
10 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73W2HTTE100KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73W2HTTE100KCT-ND
Chip Resistor - Surface Mount 2019-SG73W2HTTE100KCT-ND
RES 10 OHM 10% 3/4W 2010

RES 10 OHM 10% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73W2HTTE100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73W2HTTE100KDKR-ND
Chip Resistor - Surface Mount 2019-SG73W2HTTE100KDKR-ND
RES 10 OHM 10% 3/4W 2010

RES 10 OHM 10% 3/4W 2010

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SG73W2HTTE100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SG73W2HTTE100K
Resistors - Chip Resistor - Surface Mount SG73W2HTTE100K
RES 10 OHM 10% 3/4W 2010

RES 10 OHM 10% 3/4W 2010

Supplier's Site
Res, 10R, 10%, 0.75W, 2010 Rohs Compliant Koa - 85AH4637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 10%, 0.75W, 2010 Rohs Compliant Koa
85AH4637
Res, 10R, 10%, 0.75W, 2010 Rohs Compliant Koa 85AH4637
RES, 10R, 10%, 0.75W, 2010 ROHS COMPLIANT: YES

RES, 10R, 10%, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SG73W2HTTE100K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73W2HTTE100K
Chip Resistor - Surface Mount SG73W2HTTE100K
RES 10 OHM 10% 3/4W 2010

RES 10 OHM 10% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-SG73W2HTTE100KTR-ND SG73W2HTTE100K 85AH4637 SG73W2HTTE100K
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10R, 10%, 0.75W, 2010 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric) 2010
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567729 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details