ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
350
400
450
500
550
600
610
620
630
640
650
660
661
662
663
664
665
666
667
668
669
670
671
672
673
680
690
700
710
720
730
750
800
850
900
950
1000
1500
1578
| Product Name | Notes |
|---|---|
| RE65G1000 | |
| Resistor-Misc | |
| RESISTOR | |
| RH-10 1.5K 1% | |
| Wirewound Resistors - Chassis Mount 10watts 0.3ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 1.3Kohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 10ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 125ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 12ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 140ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 2.21ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 2.5ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 20ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 23.7ohms 1% Non Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 30.1ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 330ohms 1% | |
| Wirewound Resistors - Chassis Mount 10watts 3ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 4.7ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 5ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 6ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 70ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 10watts 8ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 20watts 2.2Kohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 20watts 200ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 20watts 221ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 20watts 300ohms 1% Inductive | |
| Wirewound Resistors - Chassis Mount 5watts 1.43ohms 1% Non Inductive | |
| Wirewound Resistors - Chassis Mount 5watts 2ohms 1% Non Inductive | |
| Wirewound Resistors .75 Ohm 1% | |
| Wirewound Resistors 10watts 0.5ohms 1% | |
| Wirewound Resistors 10watts 10ohms 1% | |
| Wirewound Resistors 10watts 5Kohms 1% | |
| Wirewound Resistors 10watts 60ohms 1% | |
| Wirewound Resistors 20watts 10ohms 1% | |
| WIREWOUND,22OHM,1%,2 0W,25PPM,AXL,FLANGE | |
| WW CHASSIS MT, 42.2 ,1%,BULK | |
| WW CHASSIS MT,10W,.453,1%,50PPM ,BULK | |
| WW CHASSIS MT,10W,100,1%,20PPM, BULK | |
| WW CHASSIS MT,10W,121,1%,20PPM, BULK | |
| WW CHASSIS MT,10W,27.4,1%,20PPM ,BULK,NON-INDUCT | |
| WW CHASSIS MT,10W,27.4,1%,50PPM ,BULK | |
| WW CHASSIS MT,10W,3,1%,50PPM,BU LK | |
| WW CHASSIS MT,10W,4,1%,50PPM,BU LK | |
| WW CHASSIS MT,10W,5,1%,50PPM,BU LK | |
| WW CHASSIS MT,10W,5.6,1%,20PPM, BULK | |
| WW CHASSIS MT,10W,5.6K,1%,20PPM ,BULK | |
| WW CHASSIS MT,10W,56,1%,20PPM,B ULK | |
| WW CHASSIS MT,10W,560,1%,20PPM, BULK | |
| WW CHASSIS MT,10W,5K ,1%,20PPM,BULK,NON-J AN MKD | |
| WW CHASSIS MT,10W,7.5,1%,50PPM, BULK | |
| WW CHASSIS MT,10W,75,1%,20PPM,B ULK | |
| WW CHASSIS MT,10W,90.9,1%,20PPM ,BULK,NON-INDUCT | |
| WW CHASSIS MT,20W,100,1%,20PPM, BULK | |
| WW CHASSIS MT,20W,17.8,1%,30PPM ,BULK | |
| WW CHASSIS MT,20W,19.6,1%,50PPM ,BULK | |
| WW CHASSIS MT,20W,3.16,1%,50PPM ,BULK | |
| WW CHASSIS MT,20W,3.32,1%,50PPM ,BULK | |
| WW CHASSIS MT,5W,287,1%,30PPM,B ULK,NON-INDUCT | |
| WW CHASSIS MT,5W,5.62,1%,30PPM, BULK,NON-INDUCT | |
| WW CHASSIS MT,5W,604,1%,30PPM,B ULK,NON-INDUCT | |
| WW CHASSIS MT,5W,61.9,1%,30PPM, BULK,NON-INDUCT | |
| WW CHASSIS MT, | |
| WW, CHASIS MT,20W,33.2,1%,20PPM ,BULK | |
| WW, CHASIS MT,20W,49.9,1%,20PPM ,BULK |
| << Prev | Next >> |