Vishay Intertechnology, Inc. Wirewound Resistors 10watts 10ohms 1% RE65G10R0

Description
Wirewound Resistors 10watts 10ohms 1%
Request a Quote
Description
Wirewound Resistors 10watts 10ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 10watts 10ohms 1% - RE65G10R0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 10ohms 1%
RE65G10R0
Wirewound Resistors 10watts 10ohms 1% RE65G10R0
Wirewound Resistors 10watts 10ohms 1%

Wirewound Resistors 10watts 10ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RE65G10R0
Product Name Wirewound Resistors 10watts 10ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details