RH-10 .25 1% RE65GR250 C02
RH-10 .25 1% RE65GR250 C02
RESISTOR 0.25OHM 10W 1PERCENT TOL. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RE65GR250C02 | RE65GR250C02 | 541-RE65GR250C02-ND | 48427725 |
| Product Name | Wirewound Resistors | Resistor-Misc | Chassis Mount Resistors | Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.2500 ohms | 0.2500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound |