RH-10 10 1% RE65G10R0 C02
Wirewound Resistors - Chassis Mount 10watts 10ohms 1% Inductive
RH-10 10 1% RE65G10R0 C02
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RE65G10R0C02-ND | RE65G10R0C02 | 3110-RE65G10R0C02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount 10watts 10ohms 1% Inductive | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |