Vishay Intertechnology, Inc. Wirewound Resistors 20watts 10ohms 1% RE70G10R0

Description
Wirewound Resistors 20watts 10ohms 1%
Request a Quote
Description
Wirewound Resistors 20watts 10ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 20watts 10ohms 1% - RE70G10R0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 20watts 10ohms 1%
RE70G10R0
Wirewound Resistors 20watts 10ohms 1% RE70G10R0
Wirewound Resistors 20watts 10ohms 1%

Wirewound Resistors 20watts 10ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RE70G10R0
Product Name Wirewound Resistors 20watts 10ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1022KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details