Wirewound Resistors - Chassis Mount 10watts 2.5ohms 1% Inductive
RH-10 270 1% RE65G2700 C02
RH-10 270 1% RE65G2700 C02
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RE65G2700C02 | 3110-RE65G2700C02 | 541-RE65G2700C02-ND |
| Product Name | Wirewound Resistors - Chassis Mount 10watts 2.5ohms 1% Inductive | Wirewound Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 2.5 ohms | 270 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |