RH-10 140 1% RE65G1400 C02
RH-10 140 1% RE65G1400 C02
Wirewound Resistors - Chassis Mount 10watts 140ohms 1% Inductive
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RE65G1400C02-ND | 3110-RE65G1400C02 | RE65G1400C02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | Wirewound Resistors - Chassis Mount 10watts 140ohms 1% Inductive |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |