Vishay Intertechnology, Inc. Wirewound Resistors 10watts 5Kohms 1% RE65G5001

Description
Wirewound Resistors 10watts 5Kohms 1%
Request a Quote
Description
Wirewound Resistors 10watts 5Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 10watts 5Kohms 1% - RE65G5001 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 5Kohms 1%
RE65G5001
Wirewound Resistors 10watts 5Kohms 1% RE65G5001
Wirewound Resistors 10watts 5Kohms 1%

Wirewound Resistors 10watts 5Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RE65G5001
Product Name Wirewound Resistors 10watts 5Kohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details