Vishay Intertechnology, Inc. RH-10 1.5K 1% RE65G1501C02

Description
RH-10 1.5K 1%
Request a Quote Datasheet
Description
RH-10 1.5K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH-10 1.5K 1% - RE65G1501C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH-10 1.5K 1%
RE65G1501C02
RH-10 1.5K 1% RE65G1501C02
RH-10 1.5K 1%

RH-10 1.5K 1%

Supplier's Site
Wirewound Resistors - 3110-RE65G1501C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE65G1501C02
Wirewound Resistors 3110-RE65G1501C02
RH-10 1.5K 1% RE65G1501 C02

RH-10 1.5K 1% RE65G1501 C02

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 10watts 1.5Kohms 1% Inductive Product overview: RE65G1501C02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RE65G1501C02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 10watts 1.5Kohms 1% Inductive Product overview: RE65G1501C02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RE65G1501C02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - RE65G1501C02 - 1020145-RE65G1501C02 - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - RE65G1501C02
1020145-RE65G1501C02
Wirewound Resistors - RE65G1501C02 1020145-RE65G1501C02
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020145-RE65G1501C02 Packaging: Bulk Length: 34.93 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: MIL-PRF-18546 Composition: Wirewound Height: 9.91 mm Resistance: 1.5 kΩ Power Rating: 10 W Width: 20.32 mm Categories: Wirewound Resistors Alternative Parts (Cross-Reference): RH0101K500FC02; RH0101K500FE02; RH0051K500FC02; 805F1K5; WW3FB1K50; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020145-RE65G1501C02
Packaging: Bulk
Length: 34.93 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: MIL-PRF-18546
Composition: Wirewound
Height: 9.91 mm
Resistance: 1.5 kΩ
Power Rating: 10 W
Width: 20.32 mm
Categories: Wirewound Resistors
Alternative Parts (Cross-Reference): RH0101K500FC02; RH0101K500FE02; RH0051K500FC02; 805F1K5; WW3FB1K50;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RE65G1501C02 3110-RE65G1501C02 54-RE65G1501C02 1020145-RE65G1501C02
Product Name RH-10 1.5K 1% Wirewound Resistors Resistor Wirewound Resistors - RE65G1501C02
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers