Vishay Intertechnology, Inc. Wirewound Resistors - RE70G2401C02 RE70G2401C02

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110354-RE70G2401C02 Packaging: Bulk Length: 49.23 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: MIL-PRF-18546 Composition: Wirewound Height: 13.87 mm Weight: 13.000014 g Resistance: 2.4 kΩ Power Rating: 20 W Width: 27.43 mm Categories: Wirewound Resistors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 250 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110354-RE70G2401C02 Packaging: Bulk Length: 49.23 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: MIL-PRF-18546 Composition: Wirewound Height: 13.87 mm Weight: 13.000014 g Resistance: 2.4 kΩ Power Rating: 20 W Width: 27.43 mm Categories: Wirewound Resistors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 250 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - RE70G2401C02 - 1110354-RE70G2401C02 - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - RE70G2401C02
1110354-RE70G2401C02
Wirewound Resistors - RE70G2401C02 1110354-RE70G2401C02
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110354-RE70G2401C02 Packaging: Bulk Length: 49.23 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: MIL-PRF-18546 Composition: Wirewound Height: 13.87 mm Weight: 13.000014 g Resistance: 2.4 kΩ Power Rating: 20 W Width: 27.43 mm Categories: Wirewound Resistors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110354-RE70G2401C02
Packaging: Bulk
Length: 49.23 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: MIL-PRF-18546
Composition: Wirewound
Height: 13.87 mm
Weight: 13.000014 g
Resistance: 2.4 kΩ
Power Rating: 20 W
Width: 27.43 mm
Categories: Wirewound Resistors
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 250 °C

Buy Now
Resistor-Misc - RE70G2401C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RE70G2401C02
Resistor-Misc RE70G2401C02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistors - 3110-RE70G2401C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE70G2401C02
Wirewound Resistors 3110-RE70G2401C02
RH-25 2.4K 1% RE70G2401 C02

RH-25 2.4K 1% RE70G2401 C02

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 20watts 2.4Kohms 2% Inductive Product overview: RE70G2401C02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RE70G2401C02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 20watts 2.4Kohms 2% Inductive Product overview: RE70G2401C02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RE70G2401C02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 1110354-RE70G2401C02 RE70G2401C02 3110-RE70G2401C02 54-RE70G2401C02
Product Name Wirewound Resistors - RE70G2401C02 Resistor-Misc Wirewound Resistors Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details