RH-10 200 1% RE65G2000 C02
RH-10 200 1% RE65G2000 C02
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RE65G2000C02 | 3110-RE65G2000C02 | 541-RE65G2000C02-ND |
| Product Name | Resistor-Misc | Wirewound Resistors | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |