Vishay Intertechnology, Inc. Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag RNC65H1541BRM74

Description
Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag
Request a Quote Datasheet
Description
Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag - RNC65H1541BRM74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag
RNC65H1541BRM74
Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag RNC65H1541BRM74
Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag

Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag

Supplier's Site
Through Hole Resistors - 541-RNC65H1541BRM74-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1541BRM74-ND
Through Hole Resistors 541-RNC65H1541BRM74-ND
1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1541BRM74 541-RNC65H1541BRM74-ND
Product Name Res Metal Film 1.54K Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers