19.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 19.6 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC65H19R6BRB14-ND | RNC65H19R6BRB14 |
| Product Name | Through Hole Resistors | Res Metal Film 19.6 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 19.6 ohms |