Vishay Precision Group Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H1961FMR64

Description
Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC65H1961FMR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC65H1961FMR64
Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H1961FMR64
Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H1961FMR64TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1961FMR64TR-ND
Through Hole Resistors 541-RNC65H1961FMR64TR-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1961FMR64 541-RNC65H1961FMR64TR-ND
Product Name Res Metal Film 1.96K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details