Vishay Intertechnology, Inc. Through Hole Resistors RNC65H1540FMRE5

Description
154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC65H1540FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1540FMRE5TR-ND
Through Hole Resistors 541-RNC65H1540FMRE5TR-ND
154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC65H1540FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC65H1540FMRE5
Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H1540FMRE5
Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC65H1540FMRE5TR-ND RNC65H1540FMRE5
Product Name Through Hole Resistors Res Metal Film 154 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details