Vishay Intertechnology, Inc. Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC65H2003BPRE5

Description
Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC65H2003BPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC65H2003BPRE5
Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC65H2003BPRE5
Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H2003BPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2003BPRE5TR-ND
Through Hole Resistors 541-RNC65H2003BPRE5TR-ND
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H2003BPRE5 541-RNC65H2003BPRE5TR-ND
Product Name Res Metal Film 200K Ohm 0.1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers