Vishay Precision Group MF,1/2W,174K ,1%,50PPM,R/.01%,BULK RNC65H1743FRB14

Description
MF,1/2W,174K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,1/2W,174K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/2W,174K ,1%,50PPM,R/.01%,BULK - RNC65H1743FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,174K ,1%,50PPM,R/.01%,BULK
RNC65H1743FRB14
MF,1/2W,174K ,1%,50PPM,R/.01%,BULK RNC65H1743FRB14
MF,1/2W,174K ,1%,50PPM,R/.01%,BUL K

MF,1/2W,174K ,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC65H1743FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1743FRB14-ND
Through Hole Resistors 541-RNC65H1743FRB14-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1743FRB14 541-RNC65H1743FRB14-ND
Product Name MF,1/2W,174K ,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers