Vishay Intertechnology, Inc. Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H1652FRB14

Description
Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC65H1652FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC65H1652FRB14
Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC65H1652FRB14
Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H1652FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H1652FRB14-ND
Through Hole Resistors 541-RNC65H1652FRB14-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H1652FRB14 541-RNC65H1652FRB14-ND
Product Name Res Metal Film 16.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details