Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H2000FMB14

Description
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC65H2000FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC65H2000FMB14
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC65H2000FMB14
Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC65H2000FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H2000FMB14-ND
Through Hole Resistors 541-RNC65H2000FMB14-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H2000FMB14 541-RNC65H2000FMB14-ND
Product Name Res Metal Film 200 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details