Potential range in volt - -10 V to 10 V
Compliance voltage range in volt - ± 20
Maximum current in ampère - ± 0.4
Number of current ranges - 8
Number of current ranges remarks - 10 nA to 100 mA
Modular instrument - true
Maximum number of modules - 1
Analog integrator - true
Multichannel instrument - false
Potential and current accuracy - V: ± 0.2% ± 2 mV and i: ± 0.2% ± 0.2% of current range
Potential resolution - 3 µV (gain 100)
Current resolution - 0.0003% of current range
Maximum bandwidth in Hz - 1 M
Input impedance in Ohm - 100 G
Weight of the instrument in kg - 4.5
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Potentiostats and Galvanostats |
| Product Number | AUT204.S |
| Product Name | Autolab PGSTAT204 |
| DC Voltage | -10 to 10 volts |