Metrohm USA, Inc. μStat-i 400s Potentiostat/Galvanostat/Impedance Analyzer (EIS) DRP-STAT-I-400S

Description
Operating modes - Potentiostat ; Galvanostat ; EIS PC interface - Wireless ; USB Power - Li-ion Battery (2300 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Multichannel instrument - NEIN Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 1 Potential accuracy - ±0.2% ±2mV (measured) Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA (measured) Potential resolution - 0.012 % of potential range (measured) Current resolution - 0.025 % of current range (1 pA on lowest current range) (measured) Measured potential resolution - 0.012 % des Potentialbereichs Measured current resolution - 0.025 % des Strombereichs (1 pA im niedrigsten Strombereich) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 mm (W x H x L) Weight of the instrument in kg - 0.54 Frequency range 1 mHz to 1 MHz
Request a Quote Datasheet
Description
Operating modes - Potentiostat ; Galvanostat ; EIS PC interface - Wireless ; USB Power - Li-ion Battery (2300 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Multichannel instrument - NEIN Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 1 Potential accuracy - ±0.2% ±2mV (measured) Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA (measured) Potential resolution - 0.012 % of potential range (measured) Current resolution - 0.025 % of current range (1 pA on lowest current range) (measured) Measured potential resolution - 0.012 % des Potentialbereichs Measured current resolution - 0.025 % des Strombereichs (1 pA im niedrigsten Strombereich) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 mm (W x H x L) Weight of the instrument in kg - 0.54 Frequency range 1 mHz to 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
μStat-i 400s Potentiostat/Galvanostat/Impedance Analyzer (EIS) - DRP-STAT-I-400S - Metrohm USA, Inc.
Riverview, FL, United States
μStat-i 400s Potentiostat/Galvanostat/Impedance Analyzer (EIS)
DRP-STAT-I-400S
μStat-i 400s Potentiostat/Galvanostat/Impedance Analyzer (EIS) DRP-STAT-I-400S
Operating modes - Potentiostat ; Galvanostat ; EIS PC interface - Wireless ; USB Power - Li-ion Battery (2300 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Multichannel instrument - NEIN Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 1 Potential accuracy - ±0.2% ±2mV (measured) Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA (measured) Potential resolution - 0.012 % of potential range (measured) Current resolution - 0.025 % of current range (1 pA on lowest current range) (measured) Measured potential resolution - 0.012 % des Potentialbereichs Measured current resolution - 0.025 % des Strombereichs (1 pA im niedrigsten Strombereich) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 mm (W x H x L) Weight of the instrument in kg - 0.54 Frequency range 1 mHz to 1 MHz

Operating modes - Potentiostat ; Galvanostat ; EIS
PC interface - Wireless ; USB
Power - Li-ion Battery (2300 mAh) ; USB ; DC charger adaptor compatible (5 V)
Potential range in volt - ±4 V
Maximum current in Ampère - ±40 mA
Number of current ranges - 8
Number of current ranges remarks - ±1 nA to ±10 mA
Multichannel instrument - NEIN
Maximum number of channels - 1
Maximum number of WE sharing AUX and REF - 1
Potential accuracy - ±0.2% ±2mV (measured)
Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA (measured)
Potential resolution - 0.012 % of potential range (measured)
Current resolution - 0.025 % of current range (1 pA on lowest current range) (measured)
Measured potential resolution - 0.012 % des Potentialbereichs
Measured current resolution - 0.025 % des Strombereichs (1 pA im niedrigsten Strombereich)
External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection
Dimensions - 100 x 36 x 132 mm (W x H x L)
Weight of the instrument in kg - 0.54

Frequency range 1 mHz to 1 MHz

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-STAT-I-400S
Product Name μStat-i 400s Potentiostat/Galvanostat/Impedance Analyzer (EIS)
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Autolab PGSTAT302N - AUT302N.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 2 amps
View Details
Multi Autolab/M204 - AUTM204.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 0.4000 amps
View Details
µStat 8000P Multi Potentiostat - DRP-STAT8000P - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0800 amps
View Details
Dual mode bipotentiostat module - BA.S - Metrohm USA, Inc.
Specs
DC Voltage 10 volts
DC Current 0.0500 amps
View Details