WAGO Board-to-board link 2060-952/028-000

Description
Board-to-Board Link; Pin spacing 4 mm; 2-pole; Length: 28 mm; white
Request a Quote Datasheet
Description
Board-to-Board Link; Pin spacing 4 mm; 2-pole; Length: 28 mm; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-to-board link - 2060-952/028-000 - WAGO
Germantown, WI, United States
Board-to-board link
2060-952/028-000
Board-to-board link 2060-952/028-000
Board-to-Board Link; Pin spacing 4 mm; 2-pole; Length: 28 mm; white

Board-to-Board Link; Pin spacing 4 mm; 2-pole; Length: 28 mm; white

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2946-2060-952/028-000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
2946-2060-952/028-000-ND
Solid State Lighting Connector Assemblies 2946-2060-952/028-000-ND
"SSL Connector 2 Position Jumper Board to Board 0.157"" (4.00mm) Poke-In"

"SSL Connector 2 Position Jumper Board to Board 0.157"" (4.00mm) Poke-In"

Buy Now Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1363964-2060-952/028-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1363964-2060-952/028-000
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1363964-2060-952/028-000
Win Source Part Number: 1363964-2060-952/028 -000 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Temperature Range - Operating: -60°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Current Rating (Amps): 9A Contact Finish: Silver Style: Board to Board Connector Type: Jumper Number of Positions: 2 Termination: Poke-In Contact Material: Copper Alloy Voltage Rating: 250V Housing Color: White Pitch: 0.157" (4.00mm) Housing Material: Polyamide (PA), Nylon 6/6 Mating Cycles: 10

Win Source Part Number: 1363964-2060-952/028-000
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -60°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Current Rating (Amps): 9A
Contact Finish: Silver
Style: Board to Board
Connector Type: Jumper
Number of Positions: 2
Termination: Poke-In
Contact Material: Copper Alloy
Voltage Rating: 250V
Housing Color: White
Pitch: 0.157" (4.00mm)
Housing Material: Polyamide (PA), Nylon 6/6
Mating Cycles: 10

Buy Now Datasheet
WAGO PCB Mount - 2060-952/028-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO PCB Mount
2060-952/028-000
WAGO PCB Mount 2060-952/028-000
Board-to-Board Link

Board-to-Board Link

Supplier's Site
Solid State Lighting Connector Assemblies - 2060-952/028-000 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2060-952/028-000
Solid State Lighting Connector Assemblies 2060-952/028-000
BOARD-TO-BOARD LINK; PIN SPACING

BOARD-TO-BOARD LINK; PIN SPACING

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Win Source Electronics Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2060-952/028-000 2946-2060-952/028-000-ND 1363964-2060-952/028-000 2060-952/028-000 2060-952/028-000
Product Name Board-to-board link Solid State Lighting Connector Assemblies Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies WAGO PCB Mount Solid State Lighting Connector Assemblies
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers