Samtec Inc. Board to Board & Mezzanine Connectors CLH-132-L-D-PE

Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet
Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
CLH-132-L-D-PE
Board to Board & Mezzanine Connectors CLH-132-L-D-PE
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLH-132-L-D-PE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-132-L-D-PE
LOW PROFILE/SMT STRIPS

LOW PROFILE/SMT STRIPS

Supplier's Site
Socket, 2.54Mm, Vertical Tht, 64Pos; Series Samtec - 84T2320 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 64Pos; Series Samtec
84T2320
Socket, 2.54Mm, Vertical Tht, 64Pos; Series Samtec 84T2320
SOCKET, 2.54MM, VERTICAL THT, 64POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:64; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 64POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:64; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLH-132-L-D-PE CLH-132-L-D-PE 84T2320
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Tht, 64Pos; Series Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products