J94029 -- EYE BOLT - NON METRIC
Proto® Industrial Tools
Eye Bolt - Non Metric
J94029
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
6.44 INCH
6.44 LENGTH - DECIMAL
2-1/2 INCH THREAD LENGTH
1 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
8 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
3.56 INCH EYE OUTER DIAMETER
1.69 INCH EYE INNER DIAMETER
3.56 EYE OUTER DIAMETER - DECIMAL
1.69 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 9000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
6.44 INCH
6.44 LENGTH - DECIMAL
2-1/2 INCH THREAD LENGTH
1 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
8 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
3.56 INCH EYE OUTER DIAMETER
1.69 INCH EYE INNER DIAMETER
3.56 EYE OUTER DIAMETER - DECIMAL
1.69 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 9000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
6.44 INCH
6.44 LENGTH - DECIMAL
2-1/2 INCH THREAD LENGTH
1 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
8 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1 NOMINAL DIAMETER - FRACTIONAL
1 NOMINAL DIAMETER - DECIMAL
3.56 INCH EYE OUTER DIAMETER
1.69 INCH EYE INNER DIAMETER
3.56 EYE OUTER DIAMETER - DECIMAL
1.69 EYE INNER DIAMETER - DECIMAL
PROTO. BRAND
TENSILE STRENGTH 9000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SHOULDER TYPE
- FORGED HEAT TREATED CARBON STEEL MATERIAL
- 6.44 INCH
- 6.44 LENGTH - DECIMAL
- 2-1/2 INCH THREAD LENGTH
- 1 INCH NOMINAL DIAMETER
- UNC CLASS 2A THREAD SERIES
- 8 TPI
- ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
- 1 NOMINAL DIAMETER - FRACTIONAL
- 1 NOMINAL DIAMETER - DECIMAL
- 3.56 INCH EYE OUTER DIAMETER
- 1.69 INCH EYE INNER DIAMETER
- 3.56 EYE OUTER DIAMETER - DECIMAL
- 1.69 EYE INNER DIAMETER - DECIMAL
- PROTO. BRAND
- TENSILE STRENGTH 9000 LB
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
J94029 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
4.5 tons (4.08 metric tons)
|
|
Units
|
Inch
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Maximum Load
0.8818 tons (0.8000 metric tons)
Units
Metric
View Details
Features
Swivel
Thread Size
3/4-10 In
Maximum Load
1 tons (0.9072 metric tons)
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.1400 tons (0.1270 metric tons)
View Details