J94032 -- EYE BOLT - NON METRIC
Proto® Industrial Tools
Eye Bolt - Non Metric
J94032
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
9.22 INCH
9.22 LENGTH - DECIMAL
3-1/2 INCH THREAD LENGTH
1-1/2 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
6 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1-1/2 NOMINAL DIAMETER - FRACTIONAL
1.5 NOMINAL DIAMETER - DECIMAL
5.19 INCH EYE OUTER DIAMETER
2.44 INCH EYE INNER DIAMETER
5.19 EYE OUTER DIAMETER - DECIMAL
2.44 EYE INNER DIAMETER - DECIMAL
PROTO[R] BRAND
TENSILE STRENGTH 21000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
9.22 INCH
9.22 LENGTH - DECIMAL
3-1/2 INCH THREAD LENGTH
1-1/2 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
6 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1-1/2 NOMINAL DIAMETER - FRACTIONAL
1.5 NOMINAL DIAMETER - DECIMAL
5.19 INCH EYE OUTER DIAMETER
2.44 INCH EYE INNER DIAMETER
5.19 EYE OUTER DIAMETER - DECIMAL
2.44 EYE INNER DIAMETER - DECIMAL
PROTO[R] BRAND
TENSILE STRENGTH 21000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
9.22 INCH
9.22 LENGTH - DECIMAL
3-1/2 INCH THREAD LENGTH
1-1/2 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
6 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1-1/2 NOMINAL DIAMETER - FRACTIONAL
1.5 NOMINAL DIAMETER - DECIMAL
5.19 INCH EYE OUTER DIAMETER
2.44 INCH EYE INNER DIAMETER
5.19 EYE OUTER DIAMETER - DECIMAL
2.44 EYE INNER DIAMETER - DECIMAL
PROTO[R] BRAND
TENSILE STRENGTH 21000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SHOULDER TYPE
- FORGED HEAT TREATED CARBON STEEL MATERIAL
- 9.22 INCH
- 9.22 LENGTH - DECIMAL
- 3-1/2 INCH THREAD LENGTH
- 1-1/2 INCH NOMINAL DIAMETER
- UNC CLASS 2A THREAD SERIES
- 6 TPI
- ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
- 1-1/2 NOMINAL DIAMETER - FRACTIONAL
- 1.5 NOMINAL DIAMETER - DECIMAL
- 5.19 INCH EYE OUTER DIAMETER
- 2.44 INCH EYE INNER DIAMETER
- 5.19 EYE OUTER DIAMETER - DECIMAL
- 2.44 EYE INNER DIAMETER - DECIMAL
- PROTO[R] BRAND
- TENSILE STRENGTH 21000 LB
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
J94032 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
10.5 tons (9.53 metric tons)
|
|
Units
|
Inch
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Non-load Rated
Material
Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load
1.76 tons (1.6 metric tons)
View Details
Rating
Load Rated
Material
Steel; Mild Steel
Finish
Zinc Plated
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details