J94033 -- EYE BOLT - NON METRIC
Proto® Industrial Tools
Eye Bolt - Non Metric
J94033
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
10-1/2 INCH
10.5 LENGTH - DECIMAL
10-1/2 LENGTH - FRACTIONAL
3-3/4 INCH THREAD LENGTH
1-3/4 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
5 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1-3/4 NOMINAL DIAMETER - FRACTIONAL
1.75 NOMINAL DIAMETER - DECIMAL
6 INCH EYE OUTER DIAMETER
2-3/4 INCH EYE INNER DIAMETER
6 EYE OUTER DIAMETER - FRACTIONAL
6 EYE OUTER DIAMETER - DECIMAL
2.75 EYE INNER DIAMETER - DECIMAL
2-3/4 EYE INNER DIAMETER - FRACTIONAL
PROTO[R] BRAND
TENSILE STRENGTH 28000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
10-1/2 INCH
10.5 LENGTH - DECIMAL
10-1/2 LENGTH - FRACTIONAL
3-3/4 INCH THREAD LENGTH
1-3/4 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
5 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1-3/4 NOMINAL DIAMETER - FRACTIONAL
1.75 NOMINAL DIAMETER - DECIMAL
6 INCH EYE OUTER DIAMETER
2-3/4 INCH EYE INNER DIAMETER
6 EYE OUTER DIAMETER - FRACTIONAL
6 EYE OUTER DIAMETER - DECIMAL
2.75 EYE INNER DIAMETER - DECIMAL
2-3/4 EYE INNER DIAMETER - FRACTIONAL
PROTO[R] BRAND
TENSILE STRENGTH 28000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
10-1/2 INCH
10.5 LENGTH - DECIMAL
10-1/2 LENGTH - FRACTIONAL
3-3/4 INCH THREAD LENGTH
1-3/4 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
5 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
1-3/4 NOMINAL DIAMETER - FRACTIONAL
1.75 NOMINAL DIAMETER - DECIMAL
6 INCH EYE OUTER DIAMETER
2-3/4 INCH EYE INNER DIAMETER
6 EYE OUTER DIAMETER - FRACTIONAL
6 EYE OUTER DIAMETER - DECIMAL
2.75 EYE INNER DIAMETER - DECIMAL
2-3/4 EYE INNER DIAMETER - FRACTIONAL
PROTO[R] BRAND
TENSILE STRENGTH 28000 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SHOULDER TYPE
- FORGED HEAT TREATED CARBON STEEL MATERIAL
- 10-1/2 INCH
- 10.5 LENGTH - DECIMAL
- 10-1/2 LENGTH - FRACTIONAL
- 3-3/4 INCH THREAD LENGTH
- 1-3/4 INCH NOMINAL DIAMETER
- UNC CLASS 2A THREAD SERIES
- 5 TPI
- ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
- 1-3/4 NOMINAL DIAMETER - FRACTIONAL
- 1.75 NOMINAL DIAMETER - DECIMAL
- 6 INCH EYE OUTER DIAMETER
- 2-3/4 INCH EYE INNER DIAMETER
- 6 EYE OUTER DIAMETER - FRACTIONAL
- 6 EYE OUTER DIAMETER - DECIMAL
- 2.75 EYE INNER DIAMETER - DECIMAL
- 2-3/4 EYE INNER DIAMETER - FRACTIONAL
- PROTO[R] BRAND
- TENSILE STRENGTH 28000 LB
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
J94033 |
|
Product Name
|
Eye Bolt - Non Metric |
|
Special Eyebolt Type
|
Shoulder
|
|
Material
|
Hardened Steel
|
|
Maximum Load
|
14 tons (12.7 metric tons)
|
|
Units
|
Inch
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Swivel
Thread Size
3/4-10 In
Maximum Load
2 tons (1.81 metric tons)
View Details
Rating
Load Rated
Material
Carbon steel
Finish
Galvanized
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Thread Size
45*
Maximum Load
8.82 tons (8 metric tons)
View Details